Philips logo

Philips MC-320/25 Home audio micro system 80 W Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75679
Info modified on:
11 Jul 2022, 13:51:35
Short summary description Philips MC-320/25 Home audio micro system 80 W Black, Silver:

Philips MC-320/25, Home audio micro system, Black, Silver, Full Logical, Front, 80 W, 2-way

Long summary description Philips MC-320/25 Home audio micro system 80 W Black, Silver:

Philips MC-320/25. Type: Home audio micro system, Product color: Black, Silver, Cassette deck technology: Full Logical. RMS rated power: 80 W, Speaker type: 2-way, Peak Music Power Output (PMPO): 800 W. Supported radio bands: FM, MW, RDS features: PI, PTY, RT, Tuner enhancements: Auto store. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.