Philips Power Alkaline LR6P4B/10, Single-use battery, Alkaline, 1,5 V, 4 pc(s), 58 mm, 14 mm
Philips Power Alkaline LR6P4B/10. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 1,5 V. Width: 58 mm, Depth: 14 mm, Height: 50 mm. Type: AA/LR6