Philips logo

Philips Power Alkaline LR6P2B/97 household battery Single-use battery AA

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97453
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Philips Power Alkaline LR6P2B/97 household battery Single-use battery AA:

Philips Power Alkaline LR6P2B/97, Single-use battery, AA, Alkaline, 1,5 V, 5 year(s), Cd (cadmium), Hg (mercury), Pb (lead)

Long summary description Philips Power Alkaline LR6P2B/97 household battery Single-use battery AA:

Philips Power Alkaline LR6P2B/97. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Package type: Blister. Battery form factor: Cylindrical

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.