Philips LED Inspection lamps LPL45X1, LED, 32 bulb(s), 8 W, Cool daylight, 6000 K, 1200 lm
Philips LED Inspection lamps LPL45X1. Bulb technology: LED, Number of bulbs: 32 bulb(s), Total power: 8 W. Product color: Black, Blue, White, Housing material: Polycarbonate (PC), Rubber, Cord length: 5 m. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4400 mAh. Length: 11,75 cm, Width: 75 mm, Height: 120 mm. Minimum order quantity: 6 pc(s)