Philips logo

Philips Voice Tracer 7655

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161312
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Voice Tracer 7655:

Philips Voice Tracer 7655, 33 h, High Quality (HQ), Long Play (LP), Standard Play (SP), 500 - 3500 Hz, 64 MB, LCD, 22 x 16 mm

Long summary description Philips Voice Tracer 7655:

Philips Voice Tracer 7655. Maximum recording time: 33 h, Recording modes: High Quality (HQ), Long Play (LP), Standard Play (SP), Frequency range: 500 - 3500 Hz. Internal memory: 64 MB. Display type: LCD, Display size (HxV): 22 x 16 mm. USB connector type: Mini-USB B. Weight: 50 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.