Philips logo

Philips PROJECTOR ASTAIRE DELUXE 1000 ANSI lumens

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104821
Info modified on:
18 Jul 2019, 20:43:13
Short summary description Philips PROJECTOR ASTAIRE DELUXE 1000 ANSI lumens:

Philips PROJECTOR ASTAIRE DELUXE, 1000 ANSI lumens, 600:1, 20,1 - 248,9 mm (0.79 - 9.8"), 1,2 - 12 m, NTSC 4.43, NTSC 3.58, SECAM L, SECAM K1, SECAM D/K, SECAM B/G, 210 W

Long summary description Philips PROJECTOR ASTAIRE DELUXE 1000 ANSI lumens:

Philips PROJECTOR ASTAIRE DELUXE. Projector brightness: 1000 ANSI lumens, Contrast ratio (typical): 600:1, Screen size compatibility: 20,1 - 248,9 mm (0.79 - 9.8"). Analog signal format system: NTSC 4.43, NTSC 3.58, SECAM L, SECAM K1, SECAM D/K, SECAM B/G. Power consumption (typical): 210 W. Weight: 3,7 kg. Aspect ratio: 16:9, Dimensions (WxDxH): 334 x 271 x 106 mm, Power requirements: AC 110/230 V ( 50/60 Hz )

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.