Philips logo

Philips Sonicare HX9944/13 electric toothbrush Adult Rotating toothbrush White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197790
Info modified on:
16 Jun 2025, 02:19:09
Short summary description Philips Sonicare HX9944/13 electric toothbrush Adult Rotating toothbrush White:

Philips Sonicare HX9944/13, Adult, Rotating toothbrush, Daily care, White, LED, Lithium-Ion (Li-Ion)

Long summary description Philips Sonicare HX9944/13 electric toothbrush Adult Rotating toothbrush White:

Philips Sonicare HX9944/13. Purpose: Adult, Toothbrush type: Rotating toothbrush, Teeth brushing modes: Daily care. Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 100 - 220 V, AC input frequency: 100 - 220 V. Number of handles included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.