Philips logo

Philips Sonicare FlexCare Platinum Connected HX9194/54 electric toothbrush Adult Sonic toothbrush White

Data-sheet quality:
created/standardized by Icecat
Product views:
77362
Info modified on:
28 Jan 2025, 03:04:43
Philips HX9194/54 user manual (3.4 MB)
Retail Leaflet (643 KB)
Short summary description Philips Sonicare FlexCare Platinum Connected HX9194/54 electric toothbrush Adult Sonic toothbrush White:

Philips Sonicare FlexCare Platinum Connected HX9194/54, Adult, Sonic toothbrush, Daily care, Deep clean, Whitening, 62000 movements per minute, White, LED

Long summary description Philips Sonicare FlexCare Platinum Connected HX9194/54 electric toothbrush Adult Sonic toothbrush White:

Philips Sonicare FlexCare Platinum Connected HX9194/54. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.