Philips logo

Philips HU4901/00 humidifier 4 L Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58012
Info modified on:
06 May 2024, 03:29:43
Short summary description Philips HU4901/00 humidifier 4 L Blue, White:

Philips HU4901/00, Blue, White, 220 - 240 V, 340 mm, 316 mm, 415 mm, 340 x 316 x 415 mm

Long summary description Philips HU4901/00 humidifier 4 L Blue, White:

Philips HU4901/00. Product color: Blue, White. AC input voltage: 220 - 240 V. Width: 340 mm, Depth: 316 mm, Height: 415 mm. Number of products included: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.