Philips 2000 series HU4811/10, Champagne, White, Plastic, 1,6 m, 1,6 m, 220 V, 249 mm
Philips 2000 series HU4811/10. Product color: Champagne, White, Housing material: Plastic, Cord length: 1,6 m. AC input voltage: 220 V. Width: 249 mm, Depth: 249 mm, Height: 339 mm