Philips logo

Philips 2000 series HU4801/01 humidifier Steam 2 L Light Green

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276932
Info modified on:
07 Aug 2025, 16:13:26
Short summary description Philips 2000 series HU4801/01 humidifier Steam 2 L Light Green:

Philips 2000 series HU4801/01, Light Green, 220-240 V, 249 mm, 249 mm, 339 mm

Long summary description Philips 2000 series HU4801/01 humidifier Steam 2 L Light Green:

Philips 2000 series HU4801/01. Product color: Light Green. AC input voltage: 220-240 V. Width: 249 mm, Depth: 249 mm, Height: 339 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.