Philips logo

Philips HTS8160B/12 soundbar speaker 2.1 channels 0 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106315
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS8160B/12 soundbar speaker 2.1 channels 0 W:

Philips HTS8160B/12, 2.1 channels, Active subwoofer, 35 - 200 Hz, 4 Ω, FM, 220-240 V, 50 Hz

Long summary description Philips HTS8160B/12 soundbar speaker 2.1 channels 0 W:

Philips HTS8160B/12. Audio output channels: 2.1 channels. Subwoofer type: Active subwoofer, Subwoofer frequency range: 35 - 200 Hz, Subwoofer impedance: 4 Ω. Supported radio bands: FM. Power requirements: 220-240 V, 50 Hz. Subwoofer weight: 12,7 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.