Philips logo

Philips HTS5553/98 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62588
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTS5553/98 home cinema system 5.1 channels 1000 W Black:

Philips HTS5553/98, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, CD video, SVCD, VCD, 1 discs, AVI, DIVX, MPEG1, MPEG2, MPEG4, MPG, 16:9

Long summary description Philips HTS5553/98 home cinema system 5.1 channels 1000 W Black:

Philips HTS5553/98. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video, SVCD, VCD. Video formats supported: AVI, DIVX, MPEG1, MPEG2, MPEG4, MPG, Aspect ratio: 16:9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1, DTS. Supported radio bands: FM. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.