Philips logo

Philips HTS5550/98 home cinema system 5.1 channels 1200 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102959
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTS5550/98 home cinema system 5.1 channels 1200 W Black:

Philips HTS5550/98, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, CD video, SVCD, VCD, 1 discs, ASF, AVI, DIVX, MPEG1, MPEG2, MPEG4, MPG, WMV, XVID, NTSC, PAL

Long summary description Philips HTS5550/98 home cinema system 5.1 channels 1200 W Black:

Philips HTS5550/98. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video, SVCD, VCD. Video formats supported: ASF, AVI, DIVX, MPEG1, MPEG2, MPEG4, MPG, WMV, XVID, Analog signal format system: NTSC, PAL, Movie modes: Action, Concert, Drama. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Audio decoders: Dolby Pro Logic II, Dolby Surround. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω, Center speaker woofer diameter (imperial): 7,62 cm (3")

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.