Philips logo

Philips HTS3568/12 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133919
Info modified on:
14 Mar 2024, 18:35:12
Short summary description Philips HTS3568/12 home cinema system 5.1 channels 1000 W Black:

Philips HTS3568/12, DVD player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, CD video, DVD-Video, SVCD, MPEG1, MPEG2, MPEG4, WMV, 12-bit/108MHz, NTSC, PAL

Long summary description Philips HTS3568/12 home cinema system 5.1 channels 1000 W Black:

Philips HTS3568/12. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD video, DVD-Video, SVCD. Video formats supported: MPEG1, MPEG2, MPEG4, WMV, Video D/A Converter (DAC): 12-bit/108MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS, Dolby Digital, Dolby Pro Logic II. Center speaker RMS power: 250 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω. Satellite speakers RMS power: 500 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 6 Ω

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.