Philips logo

Philips HTS3560/12 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123162
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS3560/12 home cinema system 5.1 channels 1000 W Black:

Philips HTS3560/12, Blu-Ray, 1 discs, avi, MKV, MPEG1, MPEG2, MPEG4, 5.1 channels, 1000 W, 65 dB

Long summary description Philips HTS3560/12 home cinema system 5.1 channels 1000 W Black:

Philips HTS3560/12. Optical disc player type: Blu-Ray, Number of optical discs: 1 discs. Video formats supported: avi, MKV, MPEG1, MPEG2, MPEG4. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Signal-to-Noise Ratio (SNR): 65 dB. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.