Philips logo

Philips HTS3530/05 home cinema system 600 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91539
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTS3530/05 home cinema system 600 W Black:

Philips HTS3530/05, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, SVCD, VCD, 1 discs, ASF, AVI, DIVX, MPEG, MPG

Long summary description Philips HTS3530/05 home cinema system 600 W Black:

Philips HTS3530/05. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: ASF, AVI, DIVX, MPEG, MPG, Analog signal format system: NTSC, PAL, Movie modes: Action, Concert, Drama. RMS rated power: 600 W, Audio decoders: Dolby Pro Logic II, Signal-to-Noise Ratio (SNR): 65 dB. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 8 Ω, Center speaker woofer diameter (imperial): 7,62 cm (3")

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.