Philips logo

Philips HTS335W/12 home cinema system 5.1 channels 600 W Black, Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134319
Info modified on:
14 Mar 2024, 19:33:09
Short summary description Philips HTS335W/12 home cinema system 5.1 channels 600 W Black, Grey:

Philips HTS335W/12, DVD recorder, 1 discs, MPEG1, MPEG2, 5.1 channels, 600 W, 65 dB

Long summary description Philips HTS335W/12 home cinema system 5.1 channels 600 W Black, Grey:

Philips HTS335W/12. Optical disc player type: DVD recorder, Number of optical discs: 1 discs. Video formats supported: MPEG1, MPEG2. Audio output channels: 5.1 channels, RMS rated power: 600 W, Signal-to-Noise Ratio (SNR): 65 dB. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 6 Ω. Number of satellite speakers: 3", Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 3 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.