Philips logo

Philips HTS3251/12 home cinema system 5.1 channels 300 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80523
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTS3251/12 home cinema system 5.1 channels 300 W Black:

Philips HTS3251/12, Blu-Ray player, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, AVCHD, DIVX, MPEG1, MPEG2, MPEG4, 5.1 channels, 300 W, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD

Long summary description Philips HTS3251/12 home cinema system 5.1 channels 300 W Black:

Philips HTS3251/12. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: AVCHD, DIVX, MPEG1, MPEG2, MPEG4. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD. Supported radio bands: FM. Satellite speakers RMS power: 150 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.