Philips logo

Philips HTS3111/12 soundbar speaker Black 5.1 channels 100 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114448
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS3111/12 soundbar speaker Black 5.1 channels 100 W:

Philips HTS3111/12, 5.1 channels, 100 W, Passive subwoofer, 20 - 150 Hz, 3 Ω, Black

Long summary description Philips HTS3111/12 soundbar speaker Black 5.1 channels 100 W:

Philips HTS3111/12. Audio output channels: 5.1 channels, RMS rated power: 100 W. Subwoofer type: Passive subwoofer, Subwoofer frequency range: 20 - 150 Hz, Subwoofer impedance: 3 Ω. Product color: Black, Recommended usage: Home theatre. Connectivity technology: Wired. Power source: AC

3d tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.