Philips HTL3140B/12, 200 W, Dolby Digital, 80 W, 8 Ω, 30%, 13,3 cm (5.25")
Philips HTL3140B/12. RMS rated power: 200 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 80 W, Impedance: 8 Ω, Total Harmonic Distortion (THD): 30%. Subwoofer connectivity: Wireless, Subwoofer RMS power: 120 W, Subwoofer frequency range: 45 - 200 Hz. Product color: Black. Connectivity technology: Wired & Wireless