Philips logo

Philips HTL2111A/12 soundbar speaker Black 2.0 channels 40 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166578
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTL2111A/12 soundbar speaker Black 2.0 channels 40 W:

Philips HTL2111A/12, 2.0 channels, 40 W, Dolby Digital, 40 W, 4 Ω, 5,08 cm (2")

Long summary description Philips HTL2111A/12 soundbar speaker Black 2.0 channels 40 W:

Philips HTL2111A/12. Audio output channels: 2.0 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 40 W, Impedance: 4 Ω, Full-range driver diameter (imperial): 5,08 cm (2"). Product color: Black, Recommended usage: Universal, Audio formats supported: MP3, WMA. Connectivity technology: Wireless. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (typical): 40 W

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.