Philips logo

Philips HTD5510/55 home cinema system 5.1 channels 300 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89182
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTD5510/55 home cinema system 5.1 channels 300 W Black:

Philips HTD5510/55, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, 1 discs, DIVX, MPEG1, MPEG2, 5.1 channels

Long summary description Philips HTD5510/55 home cinema system 5.1 channels 300 W Black:

Philips HTD5510/55. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: DIVX, MPEG1, MPEG2. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital 5.1. Supported radio bands: FM. Center speaker RMS power: 50 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.