Philips logo

Philips HTD3540/98 home cinema system 5.1 channels 300 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156674
Info modified on:
11 Jul 2022, 13:52:25
Short summary description Philips HTD3540/98 home cinema system 5.1 channels 300 W Black:

Philips HTD3540/98, DVD player, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, 1 discs, DIVX, MPEG1, MPEG2, 5.1 channels

Long summary description Philips HTD3540/98 home cinema system 5.1 channels 300 W Black:

Philips HTD3540/98. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: DIVX, MPEG1, MPEG2. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital 5.1. Supported radio bands: FM. Front speakers RMS power: 50 W, Front speaker frequency range: 150 - 20000 Hz, Front speaker impedance: 4 Ω

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.