Philips logo

Philips HTD3510/12 home cinema system 5.1 channels 300 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158824
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTD3510/12 home cinema system 5.1 channels 300 W Black:

Philips HTD3510/12, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, AVI, DIVX, MPG, 5.1 channels, 300 W

Long summary description Philips HTD3510/12 home cinema system 5.1 channels 300 W Black:

Philips HTD3510/12. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio. Video formats supported: AVI, DIVX, MPG. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital 5.1. Front speakers RMS power: 100 W, Front speaker frequency range: 150 - 20000 Hz, Front speaker impedance: 4 Ω. Center speaker RMS power: 50 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.