Philips HTD3500/78, 32 - 320 Kbit/s, FM, Passive subwoofer, 2,54 cm (1"), 20 - 150 Hz, 4 Ω
Philips HTD3500/78. MP3 bit rates: 32 - 320 Kbit/s. Supported radio bands: FM. Subwoofer type: Passive subwoofer, Subwoofer driver diameter (imperial): 2,54 cm (1"), Subwoofer frequency range: 20 - 150 Hz. Power consumption (standby): 0,5 W. Main unit weight: 2,4 kg, Front speaker weight: 280 g, Center speaker weight: 280 g