Philips logo

Philips HTB3520G/12 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162985
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTB3520G/12 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB3520G/12, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVI, DIVX, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, 5.1 channels, 1000 W

Long summary description Philips HTB3520G/12 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB3520G/12. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVI, DIVX, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1, Dolby TrueHD, DTS-HD. Supported radio bands: FM. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.