Philips logo

Philips Avance Collection HR7777/00 food processor 1000 W 3,4 L Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144227
Info modified on:
07 Nov 2024, 03:13:32
Short summary description Philips Avance Collection HR7777/00 food processor 1000 W 3,4 L Black, Silver:

Philips Avance Collection HR7777/00, 3,4 L, Black, Silver, 20000 RPM, 1,2 m, Stainless steel, 1000 W

Long summary description Philips Avance Collection HR7777/00 food processor 1000 W 3,4 L Black, Silver:

Philips Avance Collection HR7777/00. Bowl capacity: 3,4 L, Product color: Black, Silver, Rotational speed: 20000 RPM. Material knife: Stainless steel. Power: 1000 W, Power consumption (typical): 1000 W, AC input voltage: 220 - 240 V. Width: 289 mm, Depth: 254 mm, Height: 436 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.