Philips logo

Philips Viva Collection HR7762/91 food processor 750 W 2 L Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137197
Info modified on:
07 Nov 2024, 03:00:14
Short summary description Philips Viva Collection HR7762/91 food processor 750 W 2 L Black:

Philips Viva Collection HR7762/91, 2 L, Black, 1 m, 0,25 L, 500 g, 750 W

Long summary description Philips Viva Collection HR7762/91 food processor 750 W 2 L Black:

Philips Viva Collection HR7762/91. Bowl capacity: 2 L, Product color: Black, Cord length: 1 m. Power: 750 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Bowl volume capacity liquid: 1,2 L, Dough bowl weight capacity: 830 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.