Philips logo

Philips HR2800/50 blender 2 L Tabletop blender 500 W Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97531
Info modified on:
07 Nov 2024, 07:49:50
Short summary description Philips HR2800/50 blender 2 L Tabletop blender 500 W Silver:

Philips HR2800/50, Tabletop blender, 2 L, Pulse function, 500 W, Silver

Long summary description Philips HR2800/50 blender 2 L Tabletop blender 500 W Silver:

Philips HR2800/50. Type: Tabletop blender, Product color: Silver. Bowl capacity: 2 L. Housing material: Plastic, Blade material: Stainless steel, Material jar(s): Glass. Power: 500 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Capacity main jar: 2 L

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.