Philips Viva Collection HR2723/20, 1800 W, Silver, White, 8 mm, 2,3 kg/min, 1 m, Stainless steel
Philips Viva Collection HR2723/20. Power: 1800 W, Product color: Silver, White, Grinder plate hole size(s): 8 mm. Blade material: Stainless steel, Housing material: ABS synthetics, Hopper material: Stainless steel. AC input frequency: 50 Hz. Stainless steel disk diameter: 3, 5, 8 mm