Philips logo

Philips Avance Collection HR2382/15 pasta/ravioli maker Electric pasta machine

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
307998
Info modified on:
19 May 2025, 15:58:10
Short summary description Philips Avance Collection HR2382/15 pasta/ravioli maker Electric pasta machine:

Philips Avance Collection HR2382/15, Electric pasta machine, Fettuccine, Macaroni, Noodle, Spaghetti, Plastic, Grey, 1 m, LED

Long summary description Philips Avance Collection HR2382/15 pasta/ravioli maker Electric pasta machine:

Philips Avance Collection HR2382/15. Type: Electric pasta machine, Best uses: Fettuccine, Macaroni, Noodle, Spaghetti, Material: Plastic. Power: 200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 215 mm, Depth: 343 mm, Height: 315 mm. Package width: 410 mm, Package depth: 310 mm, Package height: 370 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.