Philips logo

Philips Viva Collection HR2200/80 soup maker

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219232
Info modified on:
01 Apr 2025, 14:46:00
Short summary description Philips Viva Collection HR2200/80 soup maker:

Philips Viva Collection HR2200/80, Black, Red, White, Stainless steel, Metal, 220 - 240 V, 50 - 60 Hz

Long summary description Philips Viva Collection HR2200/80 soup maker:

Philips Viva Collection HR2200/80. Product color: Black, Red, White. Blade material: Stainless steel, Bowl material: Metal. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.