Philips logo

Philips Daily Collection HR2000/50 blender 1,5 L Tabletop blender 400 W Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124110
Info modified on:
07 Nov 2024, 17:09:55
Short summary description Philips Daily Collection HR2000/50 blender 1,5 L Tabletop blender 400 W Silver:

Philips Daily Collection HR2000/50, Tabletop blender, 1,5 L, 400 W, Silver

Long summary description Philips Daily Collection HR2000/50 blender 1,5 L Tabletop blender 400 W Silver:

Philips Daily Collection HR2000/50. Type: Tabletop blender, Product color: Silver. Bowl capacity: 1,5 L. Blade material: Stainless steel, Material jar(s): SAN. Power: 400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.