Philips Avance Collection HR1949/20, Juice extractor, Grey, Metallic, LED, 300 RPM, 1 L, 1 L
Philips Avance Collection HR1949/20. Product type: Juice extractor, Product color: Grey, Metallic, Display type: LED. Jug material: Plastic, Material: Metal, Plastic. Power: 200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Country of origin: China