Philips logo

Philips Avance Collection HR1945/80R1 juice maker 200 W Silver, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10623
Info modified on:
18 Apr 2025, 03:21:24
Short summary description Philips Avance Collection HR1945/80R1 juice maker 200 W Silver, White:

Philips Avance Collection HR1945/80R1, Silver, White, LED, 1 L, 1 L, 1 m, Plastic

Long summary description Philips Avance Collection HR1945/80R1 juice maker 200 W Silver, White:

Philips Avance Collection HR1945/80R1. Product color: Silver, White, Display type: LED, Pulp container capacity: 1 L. Housing material: Plastic, Jug material: Plastic. Power: 200 W, AC input voltage: 220-240 V, AC input frequency: 50-60 Hz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.