Philips Viva Collection HR1889/71, Slow juicer, Black, Silver, White, Black, LED, 100 RPM, 0,75 L
Philips Viva Collection HR1889/71. Product type: Slow juicer, Product color: Black, Silver, White, Control panel color: Black. Housing material: Metal, Plastic, Jug material: Plastic, Material: Plastic. Power: 150 W, AC input voltage: 220 - 240 V, AC input frequency: 50/60 Hz. Width: 136,5 mm, Depth: 361,7 mm, Height: 360,9 mm. Country of origin: China