Philips logo

Philips Viva Collection HR1864/20 juice maker Juice extractor 700 W Aluminium, Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130596
Info modified on:
30 Apr 2025, 15:55:34
Short summary description Philips Viva Collection HR1864/20 juice maker Juice extractor 700 W Aluminium, Black:

Philips Viva Collection HR1864/20, Juice extractor, Aluminium, Black, 1,2 L, 0,8 L, 2 L, 7,5 cm

Long summary description Philips Viva Collection HR1864/20 juice maker Juice extractor 700 W Aluminium, Black:

Philips Viva Collection HR1864/20. Product type: Juice extractor, Product color: Aluminium, Black, Pulp container capacity: 1,2 L. Housing material: Aluminium, Jug material: Styrene-Acrylonitrile Resin (SAN), Pulp container & pusher material: Acrylonitrile butadiene styrene (ABS). Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.