Philips Pure Essentials Collection HR1858/90, Black, 2 L, 1,2 m, Safety clamp, 1250 ml, Styrene-Acrylonitrile Resin (SAN)
Philips Pure Essentials Collection HR1858/90. Product color: Black, Pulp container capacity: 2 L, Cord length: 1,2 m. Jug material: Styrene-Acrylonitrile Resin (SAN), Pulp container & pusher material: Polypropylene (PP), Spout material: Stainless steel. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz