Philips Viva Collection HR1617/00, Tabletop blender, 1,7 L, 1,3 m, 650 W, Violet, White
Philips Viva Collection HR1617/00. Type: Tabletop blender, Product color: Violet, White, Cord length: 1,3 m. Bowl capacity: 1,7 L. Housing material: Polypropylene (PP), Rubber, Blade material: Stainless steel, Material jar(s): SAN. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz