Philips Daily Collection HR1600/00, Immersion blender, 0,5 L, 1,25 m, 550 W, White
Philips Daily Collection HR1600/00. Type: Immersion blender, Product color: White, Cord length: 1,25 m. Bowl capacity: 0,5 L. Blending bowl material: Plastic, Housing material: Polypropylene (PP), Rubber, Shaft material: Plastic. Power: 550 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz