Philips logo

Philips HR1366/53 blender 0 L Immersion blender 600 W Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83746
Info modified on:
12 Apr 2024, 16:51:37
Short summary description Philips HR1366/53 blender 0 L Immersion blender 600 W Grey:

Philips HR1366/53, Immersion blender, 0 L, 600 W, Grey

Long summary description Philips HR1366/53 blender 0 L Immersion blender 600 W Grey:

Philips HR1366/53. Type: Immersion blender, Product color: Grey. Housing material: Metal, Polypropylene (PP), Blade material: Stainless steel, Material jar(s): SAN. Power: 600 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Beaker with lid: 1 L

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.