Philips logo

Philips 8200 series HQ8240 Rotation shaver Trimmer Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145490
Info modified on:
31 Oct 2024, 04:16:21
Short summary description Philips 8200 series HQ8240 Rotation shaver Trimmer Grey:

Philips 8200 series HQ8240, Rotation shaver, Grey, Super Lift & Cut technology, AC/Battery, Lithium-Ion (Li-Ion), 50 min

Long summary description Philips 8200 series HQ8240 Rotation shaver Trimmer Grey:

Philips 8200 series HQ8240. Shaver system: Rotation shaver, Product color: Grey, Shaving system technologies: Super Lift & Cut technology. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Package type: Box. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.