Philips logo

Philips Essential Care HP8324/00 hair styling tool Straightening iron Black, Pearl 1,8 m

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149234
Info modified on:
16 Jan 2025, 07:21:23
Short summary description Philips Essential Care HP8324/00 hair styling tool Straightening iron Black, Pearl 1,8 m:

Philips Essential Care HP8324/00, Straightening iron, Long, 220 °C, PTC, 60 s, 60 s

Long summary description Philips Essential Care HP8324/00 hair styling tool Straightening iron Black, Pearl 1,8 m:

Philips Essential Care HP8324/00. Type: Straightening iron, Suitable for hair length: Long, Temperature (max): 220 °C. Product color: Black, Pearl, Plate material: Ceramic. Cord length: 1,8 m, Auto power off after: 60 min. AC input voltage: 110-240 V. Suitable for hair thickness: Medium

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.