Philips logo

Philips Essential Care HP8321/03 hair styling tool Straightening iron Warm Black 1,8 m

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71929
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Essential Care HP8321/03 hair styling tool Straightening iron Warm Black 1,8 m:

Philips Essential Care HP8321/03, Straightening iron, Warm, 210 °C, 60 s, Black, Ceramic tourmaline

Long summary description Philips Essential Care HP8321/03 hair styling tool Straightening iron Warm Black 1,8 m:

Philips Essential Care HP8321/03. Type: Straightening iron, Technology: Warm, Temperature (max): 210 °C. Product color: Black, Plate material: Ceramic tourmaline. Cord length: 1,8 m. AC input voltage: 100-240 V. Temperature: 210 °C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.