Philips logo

Philips HP8309/00 hair styling tool Straightening iron Black 1,8 m

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104413
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips HP8309/00 hair styling tool Straightening iron Black 1,8 m:

Philips HP8309/00, Straightening iron, 210 °C, PTC, Black, 1,8 m, 110-240 V

Long summary description Philips HP8309/00 hair styling tool Straightening iron Black 1,8 m:

Philips HP8309/00. Type: Straightening iron, Temperature (max): 210 °C, Heater type: PTC. Product color: Black. Cord length: 1,8 m. AC input voltage: 110-240 V. Temperature: 210 °C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.