Philips logo

Philips ThermoProtect HP8238/10 hair dryer 2300 W Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186576
Info modified on:
10 Apr 2025, 05:49:24
Short summary description Philips ThermoProtect HP8238/10 hair dryer 2300 W Black:

Philips ThermoProtect HP8238/10, DC, Black, Hanging loop, 1,8 m, 2300 W, 220–240

Long summary description Philips ThermoProtect HP8238/10 hair dryer 2300 W Black:

Philips ThermoProtect HP8238/10. Motor type: DC. Product color: Black, Hanging type: Hanging loop, Cord length: 1,8 m. Power: 2300 W, AC input voltage: 220–240, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.