Philips logo

Philips SatinPerfect HP6578/10 epilator 32 tweezers Purple

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100599
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SatinPerfect HP6578/10 epilator 32 tweezers Purple:

Philips SatinPerfect HP6578/10, Purple, 32 tweezers, 2330 RPM, AC/Battery, 1 h, 40 min

Long summary description Philips SatinPerfect HP6578/10 epilator 32 tweezers Purple:

Philips SatinPerfect HP6578/10. Product color: Purple, Number of tweezers: 32 tweezers, Rotational speed: 2330 RPM. Power source: AC/Battery, Charging time: 1 h, Operating time: 40 min. Type: Epilator

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.