Philips logo

Philips Satinelle Essential HP6550/01 epilator Pink, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109433
Info modified on:
04 Apr 2025, 05:49:59
Short summary description Philips Satinelle Essential HP6550/01 epilator Pink, White:

Philips Satinelle Essential HP6550/01, Pink, White, 4000 RPM, 21 discs, Depilator: 13 , minidepilator: 3 , adapter: 13 / 400 mA,, 50 - 60 Hz, AA

Long summary description Philips Satinelle Essential HP6550/01 epilator Pink, White:

Philips Satinelle Essential HP6550/01. Product color: Pink, White, Rotational speed: 4000 RPM, Number of discs: 21 discs. AC input voltage: Depilator: 13 , minidepilator: 3 , adapter: 13 / 400 mA,, AC input frequency: 50 - 60 Hz, Battery type: AA. Handle(s) features: Ergonomic

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.