Philips logo

Philips SalonDry Control HP4983/08 hair dryer 2100 W Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60320
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SalonDry Control HP4983/08 hair dryer 2100 W Black, Silver:

Philips SalonDry Control HP4983/08, Black, Silver, ABS synthetics, 2 m, 2100 W, 220-240 V

Long summary description Philips SalonDry Control HP4983/08 hair dryer 2100 W Black, Silver:

Philips SalonDry Control HP4983/08. Product color: Black, Silver, Housing material: ABS synthetics, Cord length: 2 m. Power: 2100 W, AC input voltage: 220-240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.